Capital Lighting, Inc. 110558 Sconces-Pocket 667990

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 4 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 4 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110558 Sconces-Pocket - 667990 - Capital Lighting, Inc.
Columbus, OH, USA
110558 Sconces-Pocket
667990
110558 Sconces-Pocket 667990
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 4 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.50
Extension: 4
Bulb
Type: Gu24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667990
Product Name 110558 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details