Capital Lighting, Inc. 110914 Island/Pool Table-3 Light Bar 667972

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110914 Island/Pool Table-3 Light Bar - 667972 - Capital Lighting, Inc.
Columbus, OH, USA
110914 Island/Pool Table-3 Light Bar
667972
110914 Island/Pool Table-3 Light Bar 667972
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667972
Product Name 110914 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details