Capital Lighting, Inc. 112325 Large Chandeliers-Pillar Candle 667968

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 96.00 Bulb Type: Medium Qty: 36 Wattage: 40 Finish: Bronze Product Name: 36 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 96.00 Bulb Type: Medium Qty: 36 Wattage: 40 Finish: Bronze Product Name: 36 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112325 Large Chandeliers-Pillar Candle - 667968 - Capital Lighting, Inc.
Columbus, OH, USA
112325 Large Chandeliers-Pillar Candle
667968
112325 Large Chandeliers-Pillar Candle 667968
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 96.00 Bulb Type: Medium Qty: 36 Wattage: 40 Finish: Bronze Product Name: 36 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 96.00
Bulb
Type: Medium
Qty: 36
Wattage: 40
Finish: Bronze
Product Name: 36 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667968
Product Name 112325 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details