Capital Lighting, Inc. 111928 Sconces-Pocket 667967

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111928 Sconces-Pocket - 667967 - Capital Lighting, Inc.
Columbus, OH, USA
111928 Sconces-Pocket
667967
111928 Sconces-Pocket 667967
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 3.75
Bulb
Type: Led
Qty: 2
Wattage: 10
Finish: Amber
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667967
Product Name 111928 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details