Capital Lighting, Inc. 112057 Mini Pendants-4+Light Cluster 667960

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 144.00 Bulb Type: Par 20 Qty: 10 Wattage: 50 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 144.00 Bulb Type: Par 20 Qty: 10 Wattage: 50 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112057 Mini Pendants-4+Light Cluster - 667960 - Capital Lighting, Inc.
Columbus, OH, USA
112057 Mini Pendants-4+Light Cluster
667960
112057 Mini Pendants-4+Light Cluster 667960
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 144.00 Bulb Type: Par 20 Qty: 10 Wattage: 50 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 144.00
Bulb
Type: Par 20
Qty: 10
Wattage: 50
Finish: Bronze
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667960
Product Name 112057 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details