Capital Lighting, Inc. 113230 Pendants-Bowl Style 667959

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113230 Pendants-Bowl Style - 667959 - Capital Lighting, Inc.
Columbus, OH, USA
113230 Pendants-Bowl Style
667959
113230 Pendants-Bowl Style 667959
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667959
Product Name 113230 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details