Capital Lighting, Inc. 113275 Semi-Flush Mts.-Bowl Style 667957

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Gu24 Cfl Qty: 2 Wattage: 18 Finish: Cafe Noir/ Sb Alabaster Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Gu24 Cfl Qty: 2 Wattage: 18 Finish: Cafe Noir/ Sb Alabaster Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113275 Semi-Flush Mts.-Bowl Style - 667957 - Capital Lighting, Inc.
Columbus, OH, USA
113275 Semi-Flush Mts.-Bowl Style
667957
113275 Semi-Flush Mts.-Bowl Style 667957
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Gu24 Cfl Qty: 2 Wattage: 18 Finish: Cafe Noir/ Sb Alabaster Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Gu24 Cfl
Qty: 2
Wattage: 18
Finish: Cafe Noir/ Sb Alabaster
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667957
Product Name 113275 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details