Capital Lighting, Inc. 113361 Mid. Chandeliers-Candle 667956

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113361 Mid. Chandeliers-Candle - 667956 - Capital Lighting, Inc.
Columbus, OH, USA
113361 Mid. Chandeliers-Candle
667956
113361 Mid. Chandeliers-Candle 667956
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Black
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667956
Product Name 113361 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details