Capital Lighting, Inc. 113385 Exterior -Post/Pier Head 667951

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Metal Halide Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Metal Halide Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
113385 Exterior -Post/Pier Head - 667951 - Capital Lighting, Inc.
Columbus, OH, USA
113385 Exterior -Post/Pier Head
667951
113385 Exterior -Post/Pier Head 667951
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Metal Halide Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Bulb
Type: Metal Halide
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667951
Product Name 113385 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details