Capital Lighting, Inc. 110941 Pendants-Glass Down 667949

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110941 Pendants-Glass Down - 667949 - Capital Lighting, Inc.
Columbus, OH, USA
110941 Pendants-Glass Down
667949
110941 Pendants-Glass Down 667949
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667949
Product Name 110941 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details