Capital Lighting, Inc. 111074 Sconces-Single Candle 667947

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111074 Sconces-Single Candle - 667947 - Capital Lighting, Inc.
Columbus, OH, USA
111074 Sconces-Single Candle
667947
111074 Sconces-Single Candle 667947
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667947
Product Name 111074 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details