Capital Lighting, Inc. 111178 Island/Pool Table-4 Light + 667946

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111178 Island/Pool Table-4 Light + - 667946 - Capital Lighting, Inc.
Columbus, OH, USA
111178 Island/Pool Table-4 Light +
667946
111178 Island/Pool Table-4 Light + 667946
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Beige
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667946
Product Name 111178 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details