Capital Lighting, Inc. 112616 Island/Pool Table-3 Light Bar 667938

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112616 Island/Pool Table-3 Light Bar - 667938 - Capital Lighting, Inc.
Columbus, OH, USA
112616 Island/Pool Table-3 Light Bar
667938
112616 Island/Pool Table-3 Light Bar 667938
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667938
Product Name 112616 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details