Capital Lighting, Inc. 112383 Sconces-Pocket 667936

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112383 Sconces-Pocket - 667936 - Capital Lighting, Inc.
Columbus, OH, USA
112383 Sconces-Pocket
667936
112383 Sconces-Pocket 667936
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667936
Product Name 112383 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details