Capital Lighting, Inc. 112545 Flush Mounts-Drum Shades 667935

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Faux Alabaster Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Faux Alabaster Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112545 Flush Mounts-Drum Shades - 667935 - Capital Lighting, Inc.
Columbus, OH, USA
112545 Flush Mounts-Drum Shades
667935
112545 Flush Mounts-Drum Shades 667935
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Faux Alabaster Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Faux Alabaster
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667935
Product Name 112545 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details