Capital Lighting, Inc. 113178 Large Chandeliers-Candle 667929

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 52.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Natural Antler Product Name: 14 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 52.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Natural Antler Product Name: 14 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113178 Large Chandeliers-Candle - 667929 - Capital Lighting, Inc.
Columbus, OH, USA
113178 Large Chandeliers-Candle
667929
113178 Large Chandeliers-Candle 667929
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 52.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Natural Antler Product Name: 14 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Natural Antler
Product Name: 14 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667929
Product Name 113178 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details