Capital Lighting, Inc. 113179 Large Chandeliers-Candle 667927

Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 51.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Natural Antler Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 51.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Natural Antler Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113179 Large Chandeliers-Candle - 667927 - Capital Lighting, Inc.
Columbus, OH, USA
113179 Large Chandeliers-Candle
667927
113179 Large Chandeliers-Candle 667927
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 51.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Natural Antler Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Natural Antler
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667927
Product Name 113179 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details