PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Natural Antler
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 667926 |
| Product Name | 113202 Large Chandeliers-Candle |
| Application | Residential |