Capital Lighting, Inc. 113223 Exterior -Post/Pier Head 667925

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
113223 Exterior -Post/Pier Head - 667925 - Capital Lighting, Inc.
Columbus, OH, USA
113223 Exterior -Post/Pier Head
667925
113223 Exterior -Post/Pier Head 667925
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Copper
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667925
Product Name 113223 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details