Capital Lighting, Inc. 112990 Sconces-Pocket 667918

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.25 Extension: 4 Bulb Type: Led Qty: 2 Wattage: 5 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.25 Extension: 4 Bulb Type: Led Qty: 2 Wattage: 5 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112990 Sconces-Pocket - 667918 - Capital Lighting, Inc.
Columbus, OH, USA
112990 Sconces-Pocket
667918
112990 Sconces-Pocket 667918
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.25 Extension: 4 Bulb Type: Led Qty: 2 Wattage: 5 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.25
Extension: 4
Bulb
Type: Led
Qty: 2
Wattage: 5
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667918
Product Name 112990 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details