Capital Lighting, Inc. 112662 Semi-Flush Mts.-Bowl Style 667914

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Clear Sandcarved Design/Super Nova Pattern Tbd Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Clear Sandcarved Design/Super Nova Pattern Tbd Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112662 Semi-Flush Mts.-Bowl Style - 667914 - Capital Lighting, Inc.
Columbus, OH, USA
112662 Semi-Flush Mts.-Bowl Style
667914
112662 Semi-Flush Mts.-Bowl Style 667914
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Clear Sandcarved Design/Super Nova Pattern Tbd Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Clear Sandcarved Design/Super Nova Pattern Tbd
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667914
Product Name 112662 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details