Capital Lighting, Inc. 112679 Lamps-Accent Lamps 667913

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
112679 Lamps-Accent Lamps - 667913 - Capital Lighting, Inc.
Columbus, OH, USA
112679 Lamps-Accent Lamps
667913
112679 Lamps-Accent Lamps 667913
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Beige
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667913
Product Name 112679 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details