Capital Lighting, Inc. 113007 Mini Pendants-Rod 667909

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113007 Mini Pendants-Rod - 667909 - Capital Lighting, Inc.
Columbus, OH, USA
113007 Mini Pendants-Rod
667909
113007 Mini Pendants-Rod 667909
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Custom
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667909
Product Name 113007 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details