PRODUCT DETAILS / SPECS
Width/Dia: 85.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 40
Finish: Dark Roast
Product Name: 24 Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 667903 |
| Product Name | 113074 Semi-Flush Mts.-Other |
| Application | Residential |