PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 15.00
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 667901 |
| Product Name | 113088 Bathroom Fixtures-Three Lights |
| Application | Residential |