Capital Lighting, Inc. 113950 Pendants-Bowl Style 667798

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113950 Pendants-Bowl Style - 667798 - Capital Lighting, Inc.
Columbus, OH, USA
113950 Pendants-Bowl Style
667798
113950 Pendants-Bowl Style 667798
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 41.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Beige
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667798
Product Name 113950 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details