Capital Lighting, Inc. 113923 Large Chandeliers-Glass Shade 667795

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113923 Large Chandeliers-Glass Shade - 667795 - Capital Lighting, Inc.
Columbus, OH, USA
113923 Large Chandeliers-Glass Shade
667795
113923 Large Chandeliers-Glass Shade 667795
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667795
Product Name 113923 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details