Capital Lighting, Inc. 113908 Pendants-Drum Shade 667790

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Medium Qty: 10 Wattage: 40 Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Medium Qty: 10 Wattage: 40 Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113908 Pendants-Drum Shade - 667790 - Capital Lighting, Inc.
Columbus, OH, USA
113908 Pendants-Drum Shade
667790
113908 Pendants-Drum Shade 667790
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Medium Qty: 10 Wattage: 40 Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 43.50
Bulb
Type: Medium
Qty: 10
Wattage: 40
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667790
Product Name 113908 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details