Capital Lighting, Inc. 115358 Exterior -Wall Mount 667786

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115358 Exterior -Wall Mount - 667786 - Capital Lighting, Inc.
Columbus, OH, USA
115358 Exterior -Wall Mount
667786
115358 Exterior -Wall Mount 667786
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cafe Noir
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667786
Product Name 115358 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details