Capital Lighting, Inc. 113960 Pendants-Bowl Style 667779

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.00 Bulb Type: 4Pin Cfl Qty: 8 Wattage: 42 Finish: Cafe Noir/Honey Acrylic Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.00 Bulb Type: 4Pin Cfl Qty: 8 Wattage: 42 Finish: Cafe Noir/Honey Acrylic Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113960 Pendants-Bowl Style - 667779 - Capital Lighting, Inc.
Columbus, OH, USA
113960 Pendants-Bowl Style
667779
113960 Pendants-Bowl Style 667779
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.00 Bulb Type: 4Pin Cfl Qty: 8 Wattage: 42 Finish: Cafe Noir/Honey Acrylic Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 42.00
Bulb
Type: 4Pin Cfl
Qty: 8
Wattage: 42
Finish: Cafe Noir/Honey Acrylic
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667779
Product Name 113960 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details