Capital Lighting, Inc. 114331 Pendants-Glass Down 667764

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Lt Burnished Transparent Coppe Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Lt Burnished Transparent Coppe Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114331 Pendants-Glass Down - 667764 - Capital Lighting, Inc.
Columbus, OH, USA
114331 Pendants-Glass Down
667764
114331 Pendants-Glass Down 667764
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Lt Burnished Transparent Coppe Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Lt Burnished Transparent Coppe
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667764
Product Name 114331 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details