Capital Lighting, Inc. 114398 Sconces-Pocket 667760

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Extension: 4 Bulb Type: Led Qty: 2 Finish: Old Silver Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Extension: 4 Bulb Type: Led Qty: 2 Finish: Old Silver Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
114398 Sconces-Pocket - 667760 - Capital Lighting, Inc.
Columbus, OH, USA
114398 Sconces-Pocket
667760
114398 Sconces-Pocket 667760
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Extension: 4 Bulb Type: Led Qty: 2 Finish: Old Silver Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 15.00
Extension: 4
Bulb
Type: Led
Qty: 2
Finish: Old Silver
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667760
Product Name 114398 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details