Capital Lighting, Inc. 115096 Large Chandeliers-Glass Shade 667759

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 89.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Wrought Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 89.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Wrought Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115096 Large Chandeliers-Glass Shade - 667759 - Capital Lighting, Inc.
Columbus, OH, USA
115096 Large Chandeliers-Glass Shade
667759
115096 Large Chandeliers-Glass Shade 667759
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 89.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Wrought Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 89.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Wrought Iron
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667759
Product Name 115096 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details