Capital Lighting, Inc. 115257 Sconces-Pocket 667755

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.00 Extension: 5.5 Bulb Type: Par 20 Qty: 2 Wattage: 50 Finish: Acid Burnt Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.00 Extension: 5.5 Bulb Type: Par 20 Qty: 2 Wattage: 50 Finish: Acid Burnt Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115257 Sconces-Pocket - 667755 - Capital Lighting, Inc.
Columbus, OH, USA
115257 Sconces-Pocket
667755
115257 Sconces-Pocket 667755
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.00 Extension: 5.5 Bulb Type: Par 20 Qty: 2 Wattage: 50 Finish: Acid Burnt Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 4.00
Extension: 5.5
Bulb
Type: Par 20
Qty: 2
Wattage: 50
Finish: Acid Burnt Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667755
Product Name 115257 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details