Capital Lighting, Inc. 114312 Mini Pendants-Cable 667742

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114312 Mini Pendants-Cable - 667742 - Capital Lighting, Inc.
Columbus, OH, USA
114312 Mini Pendants-Cable
667742
114312 Mini Pendants-Cable 667742
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667742
Product Name 114312 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details