Capital Lighting, Inc. 114616 Bathroom Fixtures-Four Lights 667738

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
114616 Bathroom Fixtures-Four Lights - 667738 - Capital Lighting, Inc.
Columbus, OH, USA
114616 Bathroom Fixtures-Four Lights
667738
114616 Bathroom Fixtures-Four Lights 667738
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Black
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667738
Product Name 114616 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details