Capital Lighting, Inc. 114438 Pendants-Bowl Style 667734

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Irid Purple/Irid Green/Amber/G Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Irid Purple/Irid Green/Amber/G Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114438 Pendants-Bowl Style - 667734 - Capital Lighting, Inc.
Columbus, OH, USA
114438 Pendants-Bowl Style
667734
114438 Pendants-Bowl Style 667734
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Irid Purple/Irid Green/Amber/G Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Irid Purple/Irid Green/Amber/G
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667734
Product Name 114438 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details