Capital Lighting, Inc. 114514 Mid. Chandeliers-Glass Up 667731

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114514 Mid. Chandeliers-Glass Up - 667731 - Capital Lighting, Inc.
Columbus, OH, USA
114514 Mid. Chandeliers-Glass Up
667731
114514 Mid. Chandeliers-Glass Up 667731
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667731
Product Name 114514 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details