Capital Lighting, Inc. 115087 Sconces-Pocket 667725

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ba/B Fringe Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ba/B Fringe Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115087 Sconces-Pocket - 667725 - Capital Lighting, Inc.
Columbus, OH, USA
115087 Sconces-Pocket
667725
115087 Sconces-Pocket 667725
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ba/B Fringe Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ba/B Fringe
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667725
Product Name 115087 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details