Capital Lighting, Inc. 114694 Mini Pendants-Chain 667719

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114694 Mini Pendants-Chain - 667719 - Capital Lighting, Inc.
Columbus, OH, USA
114694 Mini Pendants-Chain
667719
114694 Mini Pendants-Chain 667719
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 61.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667719
Product Name 114694 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details