Capital Lighting, Inc. 114903 Pendants-Glass Down 667707

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114903 Pendants-Glass Down - 667707 - Capital Lighting, Inc.
Columbus, OH, USA
114903 Pendants-Glass Down
667707
114903 Pendants-Glass Down 667707
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667707
Product Name 114903 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details