Capital Lighting, Inc. 114940 Lamps-Table Lamps 667703

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
114940 Lamps-Table Lamps - 667703 - Capital Lighting, Inc.
Columbus, OH, USA
114940 Lamps-Table Lamps
667703
114940 Lamps-Table Lamps 667703
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667703
Product Name 114940 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details