Capital Lighting, Inc. 115524 Bathroom Fixtures-Three Lights 667497

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marina Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marina Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115524 Bathroom Fixtures-Three Lights - 667497 - Capital Lighting, Inc.
Columbus, OH, USA
115524 Bathroom Fixtures-Three Lights
667497
115524 Bathroom Fixtures-Three Lights 667497
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marina Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Marina
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667497
Product Name 115524 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details