Capital Lighting, Inc. 115681 Sconces-Other 667492

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 5.5 Bulb Type: Gu24 Qty: 2 Wattage: 18 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 5.5 Bulb Type: Gu24 Qty: 2 Wattage: 18 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115681 Sconces-Other - 667492 - Capital Lighting, Inc.
Columbus, OH, USA
115681 Sconces-Other
667492
115681 Sconces-Other 667492
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 5.5 Bulb Type: Gu24 Qty: 2 Wattage: 18 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Extension: 5.5
Bulb
Type: Gu24
Qty: 2
Wattage: 18
Finish: Cafe Noir
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667492
Product Name 115681 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details