Capital Lighting, Inc. 116174 Sconces-Single Glass 667478

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.25 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 25 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.25 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 25 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116174 Sconces-Single Glass - 667478 - Capital Lighting, Inc.
Columbus, OH, USA
116174 Sconces-Single Glass
667478
116174 Sconces-Single Glass 667478
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.25 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 25 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.25
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 25
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667478
Product Name 116174 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details