Capital Lighting, Inc. 116071 Sconces-Single Glass 667470

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Extension: 4.75 Bulb Type: T4 Qty: 1 Wattage: 20 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Extension: 4.75 Bulb Type: T4 Qty: 1 Wattage: 20 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116071 Sconces-Single Glass - 667470 - Capital Lighting, Inc.
Columbus, OH, USA
116071 Sconces-Single Glass
667470
116071 Sconces-Single Glass 667470
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Extension: 4.75 Bulb Type: T4 Qty: 1 Wattage: 20 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 27.00
Extension: 4.75
Bulb
Type: T4
Qty: 1
Wattage: 20
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667470
Product Name 116071 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details