Capital Lighting, Inc. 15539 Mini Pendants-Rod 667468

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15539 Mini Pendants-Rod - 667468 - Capital Lighting, Inc.
Columbus, OH, USA
15539 Mini Pendants-Rod
667468
15539 Mini Pendants-Rod 667468
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667468
Product Name 15539 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details