PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 667449 |
| Product Name | 116266 Mini Pendants-Cable |
| Application | Residential |