Capital Lighting, Inc. 116815 Sconces-Pocket 667442

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aventurine Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aventurine Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116815 Sconces-Pocket - 667442 - Capital Lighting, Inc.
Columbus, OH, USA
116815 Sconces-Pocket
667442
116815 Sconces-Pocket 667442
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aventurine Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 3.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Aventurine Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667442
Product Name 116815 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details