Capital Lighting, Inc. 31093 Pendants-Bowl Style 667430

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31093 Pendants-Bowl Style - 667430 - Capital Lighting, Inc.
Columbus, OH, USA
31093 Pendants-Bowl Style
667430
31093 Pendants-Bowl Style 667430
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667430
Product Name 31093 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details